Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU15P-3FFVA1156E

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323216-XCKU15P-3FFV A1156E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 516 Number of LABs/CLBs: 65340 Number of Logic Elements/Cells: 1143450 Total RAM Bits: 82329600 Voltage - Supply: 0.873V ~ 0.927V Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1156-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Base Product Number: XCKU15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323216-XCKU15P-3FFV A1156E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 516 Number of LABs/CLBs: 65340 Number of Logic Elements/Cells: 1143450 Total RAM Bits: 82329600 Voltage - Supply: 0.873V ~ 0.927V Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1156-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Base Product Number: XCKU15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323216-XCKU15P-3FFVA1156E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323216-XCKU15P-3FFVA1156E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323216-XCKU15P-3FFVA1156E
Manufacturer: AMD Xilinx Win Source Part Number: 1323216-XCKU15P-3FFV A1156E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 516 Number of LABs/CLBs: 65340 Number of Logic Elements/Cells: 1143450 Total RAM Bits: 82329600 Voltage - Supply: 0.873V ~ 0.927V Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1156-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Base Product Number: XCKU15 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323216-XCKU15P-3FFVA1156E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 516
Number of LABs/CLBs: 65340
Number of Logic Elements/Cells: 1143450
Total RAM Bits: 82329600
Voltage - Supply: 0.873V ~ 0.927V
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 1156-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 81
HTSUS: 8542.39.0001
Base Product Number: XCKU15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCKU15P-3FFVA1156E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU15P-3FFVA1156E-ND
FPGAs (Field Programmable Gate Array) XCKU15P-3FFVA1156E-ND
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 516 82329600 1143450 1156-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 516 82329600 1143450 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU15P-3FFVA1156E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU15P-3FFVA1156E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU15P-3FFVA1156E
IC FPGA 516 I/O 1156FCBGA

IC FPGA 516 I/O 1156FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU15P-3FFVA1156E
FPGA - Field Programmable Gate Array XCKU15P-3FFVA1156E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323216-XCKU15P-3FFVA1156E XCKU15P-3FFVA1156E-ND XCKU15P-3FFVA1156E XCKU15P-3FFVA1156E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 1.14E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN484C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 295 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details