Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU13P-3FFVE900E

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323213-XCKU13P-3FFV E900E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 304 Number of LABs/CLBs: 42660 Number of Logic Elements/Cells: 746550 Total RAM Bits: 70656000 Voltage - Supply: 0.873V ~ 0.927V Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 83 HTSUS: 8542.39.0001 Base Product Number: XCKU13 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323213-XCKU13P-3FFV E900E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 304 Number of LABs/CLBs: 42660 Number of Logic Elements/Cells: 746550 Total RAM Bits: 70656000 Voltage - Supply: 0.873V ~ 0.927V Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 83 HTSUS: 8542.39.0001 Base Product Number: XCKU13 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323213-XCKU13P-3FFVE900E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323213-XCKU13P-3FFVE900E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323213-XCKU13P-3FFVE900E
Manufacturer: AMD Xilinx Win Source Part Number: 1323213-XCKU13P-3FFV E900E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 304 Number of LABs/CLBs: 42660 Number of Logic Elements/Cells: 746550 Total RAM Bits: 70656000 Voltage - Supply: 0.873V ~ 0.927V Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 83 HTSUS: 8542.39.0001 Base Product Number: XCKU13 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323213-XCKU13P-3FFVE900E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 304
Number of LABs/CLBs: 42660
Number of Logic Elements/Cells: 746550
Total RAM Bits: 70656000
Voltage - Supply: 0.873V ~ 0.927V
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 83
HTSUS: 8542.39.0001
Base Product Number: XCKU13
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU13P-3FFVE900E
FPGA - Field Programmable Gate Array XCKU13P-3FFVE900E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323213-XCKU13P-3FFVE900E XCKU13P-3FFVE900E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 746550
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1N - 870607-EPF10K50SFC256-1N - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details