Manufacturer: AMD Xilinx
Win Source Part Number: 1318122-XCKU13P-1FFV
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 304
Number of LABs/CLBs: 42660
Number of Logic Elements/Cells: 746550
Total RAM Bits: 70656000
Voltage - Supply: 0.825V ~ 0.876V
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 85
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: XCKU13
RoHS Status: ROHS3 Compliant
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 70656000 746550 900-BBGA, FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 304 I/O 900FCBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318122-XCKU13P-1FFVE900E | XCKU13P-1FFVE900E-ND | XCKU13P-1FFVE900E | XCKU13P-1FFVE900E |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 746550 |