Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU11P-2FFVE1517I

Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 53964800 653100 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 53964800 653100 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU11P-2FFVE1517I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU11P-2FFVE1517I-ND
FPGAs (Field Programmable Gate Array) XCKU11P-2FFVE1517I-ND
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 53964800 653100 1517-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 53964800 653100 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318115-XCKU11P-2FFVE1517I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318115-XCKU11P-2FFVE1517I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318115-XCKU11P-2FFVE1517I
Manufacturer: AMD Xilinx Win Source Part Number: 1318115-XCKU11P-2FFV E1517I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 512 Number of LABs/CLBs: 37320 Number of Logic Elements/Cells: 653100 Total RAM Bits: 53964800 Voltage - Supply: 0.825V ~ 0.876V Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 79 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: XCKU11 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318115-XCKU11P-2FFVE1517I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 512
Number of LABs/CLBs: 37320
Number of Logic Elements/Cells: 653100
Total RAM Bits: 53964800
Voltage - Supply: 0.825V ~ 0.876V
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1517-BBGA, FCBGA
ECCN: 3A001A7B
Fake Threat In the Open Market: 79
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: XCKU11
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fpga, Kintex Ultrascale+, Fcbga-1517; Svhc Amd Xilinx - 17AH9493 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale+, Fcbga-1517; Svhc Amd Xilinx
17AH9493
Fpga, Kintex Ultrascale+, Fcbga-1517; Svhc Amd Xilinx 17AH9493
FPGA, KINTEX ULTRASCALE+, FCBGA-1517; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE+, FCBGA-1517; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU11P-2FFVE1517I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU11P-2FFVE1517I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU11P-2FFVE1517I
IC FPGA 512 I/O 1517FCBGA

IC FPGA 512 I/O 1517FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU11P-2FFVE1517I-ND 1318115-XCKU11P-2FFVE1517I 17AH9493 XCKU11P-2FFVE1517I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale+, Fcbga-1517; Svhc Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-30 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 33.3 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details