Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU115-3FLVF1924E

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU115-3FLVF1924E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU115-3FLVF1924E-ND
FPGAs (Field Programmable Gate Array) XCKU115-3FLVF1924E-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex Ultrascale, Fcbga-1924; No. Of Logic Blocks Amd Xilinx - 47AC6390 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-1924; No. Of Logic Blocks Amd Xilinx
47AC6390
Fpga, Kintex Ultrascale, Fcbga-1924; No. Of Logic Blocks Amd Xilinx 47AC6390
FPGA, KINTEX ULTRASCALE, FCBGA-1924; No. of Logic Blocks:663360; No. of Macrocells:1451100; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1924Pins; No. of Speed Grades:3; Total RAM Bits:77722Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-1924; No. of Logic Blocks:663360; No. of Macrocells:1451100; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1924Pins; No. of Speed Grades:3; Total RAM Bits:77722Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-3FLVF1924E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU115-3FLVF1924E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU115-3FLVF1924E
IC FPGA 728 I/O 1924FCBGA

IC FPGA 728 I/O 1924FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU115-3FLVF1924E-ND 47AC6390 XCKU115-3FLVF1924E
Product Name FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, Fcbga-1924; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1924-BBGA, FCBGA Other; FCBGA
Pins 1924 1924
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details