Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU115-2FLVB2104I

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 77721600 1451100 2104-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 77721600 1451100 2104-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU115-2FLVB2104I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU115-2FLVB2104I-ND
FPGAs (Field Programmable Gate Array) XCKU115-2FLVB2104I-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 77721600 1451100 2104-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 77721600 1451100 2104-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-2FLVB2104I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU115-2FLVB2104I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU115-2FLVB2104I
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site
Fpga, Kintex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx - 47AC6387 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
47AC6387
Fpga, Kintex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx 47AC6387
FPGA, KINTEX ULTRASCALE, FCBGA-2104; No. of Logic Blocks:663360; No. of Macrocells:1451100; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:77722Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-2104; No. of Logic Blocks:663360; No. of Macrocells:1451100; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:77722Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU115-2FLVB2104I-ND XCKU115-2FLVB2104I 47AC6387
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
Package Type Other; 2104-BBGA, FCBGA Other; FCBGA
Pins 2104 2104
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QI - Lingto Electronic Limited
Specs
System Gates 96
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details