Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517I XCKU115-2FLVA1517I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846658-XCKU115-2FLVA 1517I Series: Kintex® UltraScale™ Features: series Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 Package: Tray Number of I/O: 624 Family Name: XCKU115 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846658-XCKU115-2FLVA 1517I Series: Kintex® UltraScale™ Features: series Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 Package: Tray Number of I/O: 624 Family Name: XCKU115 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517I - 846658-XCKU115-2FLVA1517I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517I
846658-XCKU115-2FLVA1517I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517I 846658-XCKU115-2FLVA1517I
Manufacturer: Xilinx Inc. Win Source Part Number: 846658-XCKU115-2FLVA 1517I Series: Kintex® UltraScale™ Features: series Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 Package: Tray Number of I/O: 624 Family Name: XCKU115 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 846658-XCKU115-2FLVA1517I
Series: Kintex® UltraScale™
Features: series Field Programmable Gate Array (FPGA) IC 624 77721600 1451100
Package: Tray
Number of I/O: 624
Family Name: XCKU115
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7B
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU115-2FLVA1517I-ND
FPGAs (Field Programmable Gate Array) XCKU115-2FLVA1517I-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU115-2FLVA1517I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU115-2FLVA1517I
IC FPGA 624 I/O 1517FCBGA

IC FPGA 624 I/O 1517FCBGA

Supplier's Site
Fpga, Kintex Ultrascale, Fcbga-1517; No. Of Logic Blocks Amd Xilinx - 47AC6384 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-1517; No. Of Logic Blocks Amd Xilinx
47AC6384
Fpga, Kintex Ultrascale, Fcbga-1517; No. Of Logic Blocks Amd Xilinx 47AC6384
FPGA, KINTEX ULTRASCALE, FCBGA-1517; No. of Logic Blocks:663360; No. of Macrocells:1451100; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:2; Total RAM Bits:77722Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-1517; No. of Logic Blocks:663360; No. of Macrocells:1451100; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:2; Total RAM Bits:77722Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 846658-XCKU115-2FLVA1517I XCKU115-2FLVA1517I-ND XCKU115-2FLVA1517I 47AC6384
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, Fcbga-1517; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1517-BBGA, FCBGA Other; FCBGA
Pins 1517 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details