Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU115-2FLVA1517E

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU115-2FLVA1517E-ND
FPGAs (Field Programmable Gate Array) XCKU115-2FLVA1517E-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU115-2FLVA1517E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU115-2FLVA1517E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU115-2FLVA1517E
IC FPGA 624 I/O 1517FCBGA

IC FPGA 624 I/O 1517FCBGA

Supplier's Site
Fpga, Kintex Ultrascale, 624 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx - 32AC9726 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, 624 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
32AC9726
Fpga, Kintex Ultrascale, 624 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx 32AC9726
FPGA, KINTEX ULTRASCALE, 624 I/O, FCBGA; No. of Logic Blocks:663360; No. of Macrocells:1451100; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:2; Total RAM Bits:75900Kbit; MSL:- RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, 624 I/O, FCBGA; No. of Logic Blocks:663360; No. of Macrocells:1451100; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:2; Total RAM Bits:75900Kbit; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU115-2FLVA1517E-ND XCKU115-2FLVA1517E 32AC9726
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, 624 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1517-BBGA, FCBGA Other; FCBGA
Pins 1517 1517
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-3 - 918406-EPF10K100BQC240-3 - Win Source Electronics
Specs
Package Type QFP; Other; 240-PQFP (32x32)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details