Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU095-2FFVB2104E

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 60518400 1176000 2104-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 60518400 1176000 2104-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU095-2FFVB2104E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU095-2FFVB2104E-ND
FPGAs (Field Programmable Gate Array) XCKU095-2FFVB2104E-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 60518400 1176000 2104-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 60518400 1176000 2104-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx - 47AC6380 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
47AC6380
Fpga, Kintex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx 47AC6380
FPGA, KINTEX ULTRASCALE, FCBGA-2104; No. of Logic Blocks:537600; No. of Macrocells:1176000; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:60518Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-2104; No. of Logic Blocks:537600; No. of Macrocells:1176000; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:60518Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU095-2FFVB2104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU095-2FFVB2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU095-2FFVB2104E
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU095-2FFVB2104E-ND 47AC6380 XCKU095-2FFVB2104E
Product Name FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 2104-BBGA, FCBGA Other; FCBGA
Pins 2104 2104
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data