Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU095-1FFVB2104C

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 60518400 1176000 2104-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 60518400 1176000 2104-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU095-1FFVB2104C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU095-1FFVB2104C-ND
FPGAs (Field Programmable Gate Array) XCKU095-1FFVB2104C-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 60518400 1176000 2104-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 60518400 1176000 2104-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU095-1FFVB2104C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU095-1FFVB2104C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU095-1FFVB2104C
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site
Fpga, Kintex Ultrascale, 702 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx - 32AC9725 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, 702 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
32AC9725
Fpga, Kintex Ultrascale, 702 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx 32AC9725
FPGA, KINTEX ULTRASCALE, 702 I/O, FCBGA; No. of Logic Blocks:537600; No. of Macrocells:1176000; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:1; Total RAM Bits:59100Kbit; MSL:- RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, 702 I/O, FCBGA; No. of Logic Blocks:537600; No. of Macrocells:1176000; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:1; Total RAM Bits:59100Kbit; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU095-1FFVB2104C-ND XCKU095-1FFVB2104C 32AC9725
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, 702 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
Package Type Other; 2104-BBGA, FCBGA Other; FCBGA
Pins 2104 2104
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30BC356-4 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details