Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU085-2FLVB1760E

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 676 58265600 1088325 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 676 58265600 1088325 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU085-2FLVB1760E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU085-2FLVB1760E-ND
FPGAs (Field Programmable Gate Array) XCKU085-2FLVB1760E-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 676 58265600 1088325 1760-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 676 58265600 1088325 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323369-XCKU085-2FLVB1760E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323369-XCKU085-2FLVB1760E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323369-XCKU085-2FLVB1760E
Manufacturer: AMD Xilinx Win Source Part Number: 1323369-XCKU085-2FLV B1760E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Number of I/O: 676 Number of LABs/CLBs: 62190 Number of Logic Elements/Cells: 1088325 Total RAM Bits: 58265600 Voltage - Supply: 0.922V ~ 0.979V Supplier Device Package: 1760-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1760-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 76 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCKU085 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323369-XCKU085-2FLVB1760E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 676
Number of LABs/CLBs: 62190
Number of Logic Elements/Cells: 1088325
Total RAM Bits: 58265600
Voltage - Supply: 0.922V ~ 0.979V
Supplier Device Package: 1760-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 1760-BBGA, FCBGA
ECCN: 3A001A7B
Fake Threat In the Open Market: 76
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCKU085
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fpga, Kintex Ultrascale, Fcbga-1760; No. Of Logic Blocks Amd Xilinx - 47AC6376 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-1760; No. Of Logic Blocks Amd Xilinx
47AC6376
Fpga, Kintex Ultrascale, Fcbga-1760; No. Of Logic Blocks Amd Xilinx 47AC6376
FPGA, KINTEX ULTRASCALE, FCBGA-1760; No. of Logic Blocks:497520; No. of Macrocells:1088325; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1760Pins; No. of Speed Grades:2; Total RAM Bits:58266Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-1760; No. of Logic Blocks:497520; No. of Macrocells:1088325; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1760Pins; No. of Speed Grades:2; Total RAM Bits:58266Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU085-2FLVB1760E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU085-2FLVB1760E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU085-2FLVB1760E
IC FPGA 676 I/O 1760FCBGA

IC FPGA 676 I/O 1760FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU085-2FLVB1760E-ND 1323369-XCKU085-2FLVB1760E 47AC6376 XCKU085-2FLVB1760E
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, Fcbga-1760; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA Other; FCBGA
Pins 1760 1760
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910DI-35 - Rochester Electronics
Specs
Package Type Other; CDIP40
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details