Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU085-2FLVA1517E

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 58265600 1088325 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 58265600 1088325 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU085-2FLVA1517E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU085-2FLVA1517E-ND
FPGAs (Field Programmable Gate Array) XCKU085-2FLVA1517E-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 58265600 1088325 1517-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 624 58265600 1088325 1517-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex Ultrascale, Fcbga-1517; No. Of Logic Blocks Amd Xilinx - 47AC6374 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-1517; No. Of Logic Blocks Amd Xilinx
47AC6374
Fpga, Kintex Ultrascale, Fcbga-1517; No. Of Logic Blocks Amd Xilinx 47AC6374
FPGA, KINTEX ULTRASCALE, FCBGA-1517; No. of Logic Blocks:497520; No. of Macrocells:1088325; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:2; Total RAM Bits:58266Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-1517; No. of Logic Blocks:497520; No. of Macrocells:1088325; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:2; Total RAM Bits:58266Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU085-2FLVA1517E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU085-2FLVA1517E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU085-2FLVA1517E
IC FPGA 624 I/O 1517FCBGA

IC FPGA 624 I/O 1517FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU085-2FLVA1517E-ND 47AC6374 XCKU085-2FLVA1517E
Product Name FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, Fcbga-1517; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; FCBGA
Pins 1517 1517
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details