Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU060-3FFVA1156E

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU060-3FFVA1156E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU060-3FFVA1156E-ND
FPGAs (Field Programmable Gate Array) XCKU060-3FFVA1156E-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU060-3FFVA1156E
FPGA - Field Programmable Gate Array XCKU060-3FFVA1156E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx - 47AC6372 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx
47AC6372
Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx 47AC6372
FPGA, KINTEX ULTRASCALE, FCBGA-1156; No. of Logic Blocks:331680; No. of Macrocells:725550; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:3; Total RAM Bits:38912Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-1156; No. of Logic Blocks:331680; No. of Macrocells:725550; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:3; Total RAM Bits:38912Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU060-3FFVA1156E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU060-3FFVA1156E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU060-3FFVA1156E
IC FPGA 520 I/O 1156FCBGA

IC FPGA 520 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU060-3FFVA1156E-ND XCKU060-3FFVA1156E 47AC6372 XCKU060-3FFVA1156E
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Pins 1156 1156
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data