Manufacturer: Xilinx Inc.
Win Source Part Number: 843848-XCKU060-2FFVA
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA
IC FPGA 520 I/O 1156FCBGA
FPGA - Field Programmable Gate Array
FPGA, KINTEX ULTRASCALE, 520 I/O, FCBGA; No. of Logic Blocks:331680; No. of Macrocells:725550; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:-2; Total RAM Bits:38000Kbit; No. of RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 843848-XCKU060-2FFVA1156E | 122-2085-ND | XCKU060-2FFVA1156E | XCKU060-2FFVA1156E | 47AC2230 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU060-2FFVA1156E | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 1156-BBGA, FCBGA | Other; FCBGA | |||
| Pins | 1156 | 1156 | |||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) |