Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU060-1FFVA1156I

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU060-1FFVA1156I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU060-1FFVA1156I-ND
FPGAs (Field Programmable Gate Array) XCKU060-1FFVA1156I-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU060-1FFVA1156I - 844239-XCKU060-1FFVA1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU060-1FFVA1156I
844239-XCKU060-1FFVA1156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU060-1FFVA1156I 844239-XCKU060-1FFVA1156I
Manufacturer: Xilinx Inc. Win Source Part Number: 844239-XCKU060-1FFVA 1156I Series: Kintex® UltraScale™ Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Bulk Mounting: Surface Mount Number of I/O: 520 Family Name: XCKU060 Categories: Integrated Circuits (ICs) Case / Package: 1156-FCBGA (35x35) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 844239-XCKU060-1FFVA1156I
Series: Kintex® UltraScale™
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 520 38912000 725550 1156-BBGA, FCBGA
Package: 1156-BBGA, FCBGA
Package: Bulk
Mounting: Surface Mount
Number of I/O: 520
Family Name: XCKU060
Categories: Integrated Circuits (ICs)
Case / Package: 1156-FCBGA (35x35)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU060-1FFVA1156I
FPGA - Field Programmable Gate Array XCKU060-1FFVA1156I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU060-1FFVA1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU060-1FFVA1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU060-1FFVA1156I
IC FPGA 520 I/O 1156FCBGA

IC FPGA 520 I/O 1156FCBGA

Supplier's Site
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx - 32AC9723 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
32AC9723
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx 32AC9723
FPGA, KINTEX ULTRASCALE, 520 I/O, FCBGA; No. of Logic Blocks:331680; No. of Macrocells:725550; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:1; Total RAM Bits:38000Kbit; MSL:- RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, 520 I/O, FCBGA; No. of Logic Blocks:331680; No. of Macrocells:725550; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:1; Total RAM Bits:38000Kbit; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU060-1FFVA1156I-ND 844239-XCKU060-1FFVA1156I XCKU060-1FFVA1156I XCKU060-1FFVA1156I 32AC9723
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU060-1FFVA1156I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1156-BBGA, FCBGA Other; 1156-FCBGA (35x35) Other; FCBGA
Pins 1156 1156
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details