Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-2FFVA1156E XCKU040-2FFVA1156E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 843851-XCKU040-2FFVA 1156E Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 843851-XCKU040-2FFVA 1156E Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-2FFVA1156E - 843851-XCKU040-2FFVA1156E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-2FFVA1156E
843851-XCKU040-2FFVA1156E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-2FFVA1156E 843851-XCKU040-2FFVA1156E
Manufacturer: Xilinx Inc. Win Source Part Number: 843851-XCKU040-2FFVA 1156E Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 843851-XCKU040-2FFVA1156E
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
FPGAs (Field Programmable Gate Array) - 122-1940-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1940-ND
FPGAs (Field Programmable Gate Array) 122-1940-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx - 32AC9720 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
32AC9720
Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx 32AC9720
FPGA, KINTEX ULTRASCALE, 520 I/O, FCBGA; No. of Logic Blocks:242400; No. of Macrocells:530250; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:2; Total RAM Bits:21100Kbit; MSL:- RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, 520 I/O, FCBGA; No. of Logic Blocks:242400; No. of Macrocells:530250; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:2; Total RAM Bits:21100Kbit; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU040-2FFVA1156E
FPGA - Field Programmable Gate Array XCKU040-2FFVA1156E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-2FFVA1156E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU040-2FFVA1156E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU040-2FFVA1156E
IC FPGA 520 I/O 1156FCBGA

IC FPGA 520 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 843851-XCKU040-2FFVA1156E 122-1940-ND 32AC9720 XCKU040-2FFVA1156E XCKU040-2FFVA1156E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-2FFVA1156E FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, 520 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Pins 1156 1156
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details