Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU040-2FBVA900E

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 21606000 530250 900-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 21606000 530250 900-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU040-2FBVA900E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU040-2FBVA900E-ND
FPGAs (Field Programmable Gate Array) XCKU040-2FBVA900E-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 21606000 530250 900-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 21606000 530250 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318141-XCKU040-2FBVA900E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318141-XCKU040-2FBVA900E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318141-XCKU040-2FBVA900E
Manufacturer: AMD Xilinx Win Source Part Number: 1318141-XCKU040-2FBV A900E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Number of I/O: 468 Number of LABs/CLBs: 30300 Number of Logic Elements/Cells: 530250 Total RAM Bits: 21606000 Voltage - Supply: 0.922V ~ 0.979V Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 82 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCKU040 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318141-XCKU040-2FBVA900E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 468
Number of LABs/CLBs: 30300
Number of Logic Elements/Cells: 530250
Total RAM Bits: 21606000
Voltage - Supply: 0.922V ~ 0.979V
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 82
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCKU040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU040-2FBVA900E
FPGA - Field Programmable Gate Array XCKU040-2FBVA900E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex Ultrascale, 468 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx - 47AC2229 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, 468 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
47AC2229
Fpga, Kintex Ultrascale, 468 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx 47AC2229
FPGA, KINTEX ULTRASCALE, 468 I/O, FCBGA; No. of Logic Blocks:242400; No. of Macrocells:530250; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:-2; Total RAM Bits:21100Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, 468 I/O, FCBGA; No. of Logic Blocks:242400; No. of Macrocells:530250; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:-2; Total RAM Bits:21100Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU040-2FBVA900E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU040-2FBVA900E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU040-2FBVA900E
IC FPGA 468 I/O 900FCBGA

IC FPGA 468 I/O 900FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU040-2FBVA900E-ND 1318141-XCKU040-2FBVA900E XCKU040-2FBVA900E 47AC2229 XCKU040-2FBVA900E
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex Ultrascale, 468 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 900-BBGA, FCBGA Other; 900-BBGA, FCBGA Other; FCBGA
Pins 900 900
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details