Manufacturer: AMD Xilinx
Win Source Part Number: 1323465-XCKU040-1FBV
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 312
Number of LABs/CLBs: 30300
Number of Logic Elements/Cells: 530250
Total RAM Bits: 21606000
Voltage - Supply: 0.922V ~ 0.979V
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 676-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 66
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1937
Base Product Number: XCKU040
RoHS Status: ROHS3 Compliant
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 21606000 530250 676-BBGA, FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 312 I/O 676FCBGA
FPGA, KINTEX ULTRASCALE, 312 I/O, FCBGA; No. of Logic Blocks:242400; No. of Macrocells:530250; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:21606Kbit; No. of RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323465-XCKU040-1FBVA676C | 122-1937-ND | XCKU040-1FBVA676C | XCKU040-1FBVA676C | 67AC8658 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex Ultrascale, 312 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx |
| Logic Cells / Logic Blocks | 530250 | 242400 | |||
| Package Type | Other; 676-BBGA, FCBGA | Other; 676-BBGA, FCBGA | Other; FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |