Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU035-2SFVA784I

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 784-BFBGA, FCCSP
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 784-BFBGA, FCCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU035-2SFVA784I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU035-2SFVA784I-ND
FPGAs (Field Programmable Gate Array) XCKU035-2SFVA784I-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 784-BFBGA, FCCSP

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 784-BFBGA, FCCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323466-XCKU035-2SFVA784I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323466-XCKU035-2SFVA784I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323466-XCKU035-2SFVA784I
Manufacturer: AMD Xilinx Win Source Part Number: 1323466-XCKU035-2SFV A784I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Number of I/O: 468 Number of LABs/CLBs: 25391 Number of Logic Elements/Cells: 444343 Total RAM Bits: 19456000 Voltage - Supply: 0.922V ~ 0.979V Supplier Device Package: 784-FCCSPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 784-BFBGA, FCCSP ECCN: 3A991D Fake Threat In the Open Market: 80 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCKU035 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323466-XCKU035-2SFVA784I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 468
Number of LABs/CLBs: 25391
Number of Logic Elements/Cells: 444343
Total RAM Bits: 19456000
Voltage - Supply: 0.922V ~ 0.979V
Supplier Device Package: 784-FCCSPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 784-BFBGA, FCCSP
ECCN: 3A991D
Fake Threat In the Open Market: 80
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCKU035
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU035-2SFVA784I
FPGA - Field Programmable Gate Array XCKU035-2SFVA784I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-2SFVA784I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU035-2SFVA784I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU035-2SFVA784I
IC FPGA 468 I/O 784FCBGA

IC FPGA 468 I/O 784FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU035-2SFVA784I-ND 1323466-XCKU035-2SFVA784I XCKU035-2SFVA784I XCKU035-2SFVA784I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 784-BFBGA, FCCSP Other; 784-BFBGA, FCCSP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details