Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 19456000 444343 1156-BBGA, FCBGA
FPGA - Field Programmable Gate Array
FPGA, KINTEX ULTRASCALE, FCBGA-1156; No. of Logic Blocks:203128; No. of Macrocells:444343; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:2; Total RAM Bits:19456Kbit; No. of RoHS Compliant: Yes
IC FPGA 520 I/O 1156FCBGA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XCKU035-2FFVA1156I-ND | XCKU035-2FFVA1156I | 47AC6363 | XCKU035-2FFVA1156I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1156-BBGA, FCBGA | Other; FCBGA | ||
| Pins | 1156 | 1156 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |