Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU035-2FBVA676E

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 19456000 444343 676-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 19456000 444343 676-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU035-2FBVA676E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU035-2FBVA676E-ND
FPGAs (Field Programmable Gate Array) XCKU035-2FBVA676E-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 19456000 444343 676-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 19456000 444343 676-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-2FBVA676E - 852940-XCKU035-2FBVA676E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-2FBVA676E
852940-XCKU035-2FBVA676E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-2FBVA676E 852940-XCKU035-2FBVA676E
Manufacturer: Xilinx Inc. Win Source Part Number: 852940-XCKU035-2FBVA 676E Series: Kintex® UltraScale™ Features: series Field Programmable Gate Array (FPGA) IC 312 19456000 444343 Package: Bulk Number of I/O: 312 Family Name: XCKU035 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 852940-XCKU035-2FBVA676E
Series: Kintex® UltraScale™
Features: series Field Programmable Gate Array (FPGA) IC 312 19456000 444343
Package: Bulk
Number of I/O: 312
Family Name: XCKU035
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-2FBVA676E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU035-2FBVA676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU035-2FBVA676E
IC FPGA 312 I/O 676FCBGA

IC FPGA 312 I/O 676FCBGA

Supplier's Site
Fpga, Kintex Ultrascale, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 47AC6360 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-676; No. Of Logic Blocks Amd Xilinx
47AC6360
Fpga, Kintex Ultrascale, Fcbga-676; No. Of Logic Blocks Amd Xilinx 47AC6360
FPGA, KINTEX ULTRASCALE, FCBGA-676; No. of Logic Blocks:203128; No. of Macrocells:444343; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:19456Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-676; No. of Logic Blocks:203128; No. of Macrocells:444343; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:19456Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
IC FPGA 312 I/O 676FCBGA - 903-XCKU035-2FBVA676E - Utmel Electronic Limited
Hong Kong, China
IC FPGA 312 I/O 676FCBGA
903-XCKU035-2FBVA676E
IC FPGA 312 I/O 676FCBGA 903-XCKU035-2FBVA676E
IC FPGA 312 I/O 676FCBGA

IC FPGA 312 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU035-2FBVA676E
FPGA - Field Programmable Gate Array XCKU035-2FBVA676E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU035-2FBVA676E-ND 852940-XCKU035-2FBVA676E XCKU035-2FBVA676E 47AC6360 903-XCKU035-2FBVA676E XCKU035-2FBVA676E
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-2FBVA676E Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, Fcbga-676; No. Of Logic Blocks Amd Xilinx IC FPGA 312 I/O 676FCBGA FPGA - Field Programmable Gate Array
Package Type Other; 676-BBGA, FCBGA Other; FCBGA Other; 676-BBGA, FCBGA
Pins 676 676 676
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other Other; 0.95V
Logic Cells / Logic Blocks 203128 444343
Unlock Full Specs
to access all available technical data