Manufacturer: AMD Xilinx
Win Source Part Number: 1323196-XCKU035-1SFV
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 468
Number of LABs/CLBs: 25391
Number of Logic Elements/Cells: 444343
Total RAM Bits: 19456000
Voltage - Supply: 0.922V ~ 0.979V
Supplier Device Package: 784-FCCSPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 784-BFBGA, FCCSP
ECCN: 3A991D
Fake Threat In the Open Market: 69
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: XCKU035-1SFVA784C-ND
Base Product Number: XCKU035
RoHS Status: ROHS3 Compliant
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 784-BFBGA, FCCSP
FPGA, KINTEX ULTRASCALE, 468 I/O, FCBGA; No. of Logic Blocks:203128; No. of Macrocells:444343; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:784Pins; No. of Speed Grades:1; Total RAM Bits:19456Kbit; No. of RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
IC FPGA 468 I/O 784FCBGA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323196-XCKU035-1SFVA784C | 122-1992-ND | 67AC8657 | XCKU035-1SFVA784C | XCKU035-1SFVA784C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga, Kintex Ultrascale, 468 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 444343 | 203128 | |||
| Package Type | Other; 784-BFBGA, FCCSP | Other; 784-BFBGA, FCCSP | Other; FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |