Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU035-1FBVA900C

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 900-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 900-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU035-1FBVA900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU035-1FBVA900C-ND
FPGAs (Field Programmable Gate Array) XCKU035-1FBVA900C-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 900-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 468 19456000 444343 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323396-XCKU035-1FBVA900C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323396-XCKU035-1FBVA900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323396-XCKU035-1FBVA900C
Manufacturer: AMD Xilinx Win Source Part Number: 1323396-XCKU035-1FBV A900C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Number of I/O: 468 Number of LABs/CLBs: 25391 Number of Logic Elements/Cells: 444343 Total RAM Bits: 19456000 Voltage - Supply: 0.922V ~ 0.979V Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 80 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCKU035 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323396-XCKU035-1FBVA900C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 468
Number of LABs/CLBs: 25391
Number of Logic Elements/Cells: 444343
Total RAM Bits: 19456000
Voltage - Supply: 0.922V ~ 0.979V
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 80
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCKU035
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fpga, Kintex Ultrascale, 468 I/o, Fcbga Rohs Compliant Amd Xilinx - 66AH1393 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, 468 I/o, Fcbga Rohs Compliant Amd Xilinx
66AH1393
Fpga, Kintex Ultrascale, 468 I/o, Fcbga Rohs Compliant Amd Xilinx 66AH1393
FPGA, KINTEX ULTRASCALE, 468 I/O, FCBGA ROHS COMPLIANT: YES

FPGA, KINTEX ULTRASCALE, 468 I/O, FCBGA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-1FBVA900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU035-1FBVA900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU035-1FBVA900C
IC FPGA 468 I/O 900FCBGA

IC FPGA 468 I/O 900FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU035-1FBVA900C
FPGA - Field Programmable Gate Array XCKU035-1FBVA900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU035-1FBVA900C-ND 1323396-XCKU035-1FBVA900C 66AH1393 XCKU035-1FBVA900C XCKU035-1FBVA900C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, 468 I/o, Fcbga Rohs Compliant Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 900-BBGA, FCBGA Other; 900-BBGA, FCBGA
Unlock Full Specs
to access all available technical data