Manufacturer: Xilinx Inc.
Win Source Part Number: 903933-XCKU035-1FBVA
Series: Kintex® UltraScale™
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 676-BBGA, FCBGA
Package: 676-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 312
Family Name: XCKU035
Categories: Integrated Circuits (ICs)
Case / Package: 676-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1989, XCKU035-1FBVA676C-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 19456000 444343 676-BBGA, FCBGA
IC FPGA 312 I/O 676FCBGA
FPGA - Field Programmable Gate Array
FPGA, PLL, GRADE 1, FPBGA-676; No. of Logic Blocks:203128; No. of Macrocells:444343; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:19456Kbit; No. of I/O s:520I/O s RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 903933-XCKU035-1FBVA676C | 122-1989-ND | XCKU035-1FBVA676C | XCKU035-1FBVA676C | 32AC9717 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU035-1FBVA676C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Pll, Grade 1, Fpbga-676; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 676-FCBGA (27x27) | Other; 676-BBGA, FCBGA | Other; FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Pins | 676 | 676 | |||
| Supply Voltage | Other |