Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU025-2FFVA1156E

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 13004800 318150 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 13004800 318150 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU025-2FFVA1156E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU025-2FFVA1156E-ND
FPGAs (Field Programmable Gate Array) XCKU025-2FFVA1156E-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 13004800 318150 1156-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 13004800 318150 1156-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx - 47AC6357 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx
47AC6357
Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx 47AC6357
FPGA, KINTEX ULTRASCALE, FCBGA-1156; No. of Logic Blocks:145440; No. of Macrocells:318150; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:2; Total RAM Bits:13005Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-1156; No. of Logic Blocks:145440; No. of Macrocells:318150; FPGA Family:Kintex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:2; Total RAM Bits:13005Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU025-2FFVA1156E
FPGA - Field Programmable Gate Array XCKU025-2FFVA1156E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU025-2FFVA1156E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU025-2FFVA1156E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU025-2FFVA1156E
IC FPGA 312 I/O 1156FCBGA

IC FPGA 312 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU025-2FFVA1156E-ND 47AC6357 XCKU025-2FFVA1156E XCKU025-2FFVA1156E
Product Name FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Pins 1156 1156
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2QI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details