Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU025-1FFVA1156I

Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 13004800 318150 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 13004800 318150 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2171-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2171-ND
FPGAs (Field Programmable Gate Array) 122-2171-ND
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 13004800 318150 1156-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 13004800 318150 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU025-1FFVA1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU025-1FFVA1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU025-1FFVA1156I
IC FPGA 312 I/O 1156FCBGA

IC FPGA 312 I/O 1156FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU025-1FFVA1156I
FPGA - Field Programmable Gate Array XCKU025-1FFVA1156I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx - 07AH4894 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx
07AH4894
Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx 07AH4894
FPGA, KINTEX ULTRASCALE, FCBGA-1156; No. of Logic Blocks:145440; No. of Macrocells:318150; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:1; Total RAM Bits:13004.8Kbit; No. of RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE, FCBGA-1156; No. of Logic Blocks:145440; No. of Macrocells:318150; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:1; Total RAM Bits:13004.8Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2171-ND XCKU025-1FFVA1156I XCKU025-1FFVA1156I 07AH4894
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex Ultrascale, Fcbga-1156; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Pins 1156 1156
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60100
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details