Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 312 13004800 318150 1156-BBGA, FCBGA
IC FPGA 312 I/O 1156FCBGA
FPGA - Field Programmable Gate Array
FPGA, KINTEX ULTRASCALE, 312 I/O, FCBGA; No. of Logic Blocks:145440; No. of Macrocells:318150; FPGA Family:Kintex UltraScale; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:1; Total RAM Bits:13005Kbit; No. of RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1988-ND | XCKU025-1FFVA1156C | XCKU025-1FFVA1156C | 67AC8656 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Kintex Ultrascale, 312 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 1156-BBGA, FCBGA | Other; FCBGA | ||
| Pins | 1156 | 1156 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |