Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF32PVOG48C XCF32PVOG48C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084997-XCF32PVOG48C Packaging: Tube/Rail Memory Size: 32Mb Programmable Type: In System Programmable Family Name: XCF32P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSOP Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCCACEM64-BG388I; XCF32PVO48 C; XCF32PVOG48C; XCF32PFS48C; Introduction Date: February 03, 1999 ECCN: 3A991.b.1 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084997-XCF32PVOG48C Packaging: Tube/Rail Memory Size: 32Mb Programmable Type: In System Programmable Family Name: XCF32P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSOP Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCCACEM64-BG388I; XCF32PVO48 C; XCF32PVOG48C; XCF32PFS48C; Introduction Date: February 03, 1999 ECCN: 3A991.b.1 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF32PVOG48C - 084997-XCF32PVOG48C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF32PVOG48C
084997-XCF32PVOG48C
Memory - Memory - Configuration Proms for FPGAs - XCF32PVOG48C 084997-XCF32PVOG48C
Manufacturer: Xilinx Inc. Win Source Part Number: 084997-XCF32PVOG48C Packaging: Tube/Rail Memory Size: 32Mb Programmable Type: In System Programmable Family Name: XCF32P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSOP Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCCACEM64-BG388I; XCF32PVO48 C; XCF32PVOG48C; XCF32PFS48C; Introduction Date: February 03, 1999 ECCN: 3A991.b.1 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 084997-XCF32PVOG48C
Packaging: Tube/Rail
Memory Size: 32Mb
Programmable Type: In System Programmable
Family Name: XCF32P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSOP
Supply Voltage - Operating: 1.65 V to 2 V
Alternative Parts (Cross-Reference): XCCACEM64-BG388I; XCF32PVO48 C; XCF32PVOG48C; XCF32PFS48C;
Introduction Date: February 03, 1999
ECCN: 3A991.b.1
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XCF32PVOG48C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XCF32PVOG48C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XCF32PVOG48C
IC PROM SRL/PAR 1.8V 32M 48TSOP

IC PROM SRL/PAR 1.8V 32M 48TSOP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XCF32PVOG48C
FPGA - Configuration Memory XCF32PVOG48C
FPGA - Configuration Memory Flash 32Mb PROM (ST Micro), Lead Free

FPGA - Configuration Memory Flash 32Mb PROM (ST Micro), Lead Free

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084997-XCF32PVOG48C XCF32PVOG48C XCF32PVOG48C
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF32PVOG48C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type SOP; Other; 48-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details