Xilinx, Inc. Fpga Configurable Memory 32Mbit 48-Tsop; Memory Type Amd Xilinx XCF32PV0G48C.

Description
FPGA CONFIGURABLE MEMORY 32MBIT 48-TSOP; Memory Type:Flash; Memory Size:32Mbit; Clock Frequency:-; IC Interface Type:JTAG, Parallel, Serial; Memory Case Style:TSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Product Range:
Datasheet
Description
FPGA CONFIGURABLE MEMORY 32MBIT 48-TSOP; Memory Type:Flash; Memory Size:32Mbit; Clock Frequency:-; IC Interface Type:JTAG, Parallel, Serial; Memory Case Style:TSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpga Configurable Memory 32Mbit 48-Tsop; Memory Type Amd Xilinx - 12N2451 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 32Mbit 48-Tsop; Memory Type Amd Xilinx
12N2451
Fpga Configurable Memory 32Mbit 48-Tsop; Memory Type Amd Xilinx 12N2451
FPGA CONFIGURABLE MEMORY 32MBIT 48-TSOP; Memory Type:Flash; Memory Size:32Mbit; Clock Frequency:-; IC Interface Type:JTAG, Parallel, Serial; Memory Case Style:TSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Product Range:

FPGA CONFIGURABLE MEMORY 32MBIT 48-TSOP; Memory Type:Flash; Memory Size:32Mbit; Clock Frequency:-; IC Interface Type:JTAG, Parallel, Serial; Memory Case Style:TSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 12N2451
Product Name Fpga Configurable Memory 32Mbit 48-Tsop; Memory Type Amd Xilinx
Density 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details