Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF32PFSG48C XCF32PFSG48C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085016-XCF32PFSG48C Packaging: Tray Memory Size: 32Mb Programmable Type: In System Programmable Family Name: XCF32P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCF32PFS48C; Introduction Date: February 03, 1999 ECCN: 3A991.b.1 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085016-XCF32PFSG48C Packaging: Tray Memory Size: 32Mb Programmable Type: In System Programmable Family Name: XCF32P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCF32PFS48C; Introduction Date: February 03, 1999 ECCN: 3A991.b.1 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF32PFSG48C - 085016-XCF32PFSG48C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF32PFSG48C
085016-XCF32PFSG48C
Memory - Memory - Configuration Proms for FPGAs - XCF32PFSG48C 085016-XCF32PFSG48C
Manufacturer: Xilinx Inc. Win Source Part Number: 085016-XCF32PFSG48C Packaging: Tray Memory Size: 32Mb Programmable Type: In System Programmable Family Name: XCF32P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCF32PFS48C; Introduction Date: February 03, 1999 ECCN: 3A991.b.1 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 085016-XCF32PFSG48C
Packaging: Tray
Memory Size: 32Mb
Programmable Type: In System Programmable
Family Name: XCF32P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-CSP (8x9)
Supply Voltage - Operating: 1.65 V to 2 V
Alternative Parts (Cross-Reference): XCF32PFS48C;
Introduction Date: February 03, 1999
ECCN: 3A991.b.1
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XCF32PFSG48C
FPGA - Configuration Memory XCF32PFSG48C
FPGA - Configuration Memory Flash 32Mb PROM (ST Micro), Lead Free

FPGA - Configuration Memory Flash 32Mb PROM (ST Micro), Lead Free

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XCF32PFSG48C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XCF32PFSG48C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XCF32PFSG48C
IC PROM SRL/PAR 1.8V 32M 48CSBGA

IC PROM SRL/PAR 1.8V 32M 48CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085016-XCF32PFSG48C XCF32PFSG48C XCF32PFSG48C
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF32PFSG48C FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type Other; 48-CSP (8x9) PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details