Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF16PFS48C XCF16PFS48C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085198-XCF16PFS48C Packaging: Tray Memory Size: 16Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085198-XCF16PFS48C Packaging: Tray Memory Size: 16Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF16PFS48C - 085198-XCF16PFS48C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF16PFS48C
085198-XCF16PFS48C
Memory - Memory - Configuration Proms for FPGAs - XCF16PFS48C 085198-XCF16PFS48C
Manufacturer: Xilinx Inc. Win Source Part Number: 085198-XCF16PFS48C Packaging: Tray Memory Size: 16Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085198-XCF16PFS48C
Packaging: Tray
Memory Size: 16Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-CSP (8x9)
Supply Voltage - Operating: 1.65 V to 2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XCF16PFS48C
FPGA - Configuration Memory XCF16PFS48C
FPGA - Configuration Memory Flash 16Mb PROM (ST Micro)

FPGA - Configuration Memory Flash 16Mb PROM (ST Micro)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XCF16PFS48C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XCF16PFS48C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XCF16PFS48C
IC PROM SRL 1.8V 16M 48CSBGA

IC PROM SRL 1.8V 16M 48CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085198-XCF16PFS48C XCF16PFS48C XCF16PFS48C
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF16PFS48C FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type Other; 48-CSP (8x9) PBGA
Unlock Full Specs
to access all available technical data