Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF128XFTG64C XCF128XFTG64C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084671-XCF128XFTG64C Packaging: Tray Memory Size: 128Mb Programmable Type: In System Programmable Family Name: XCF128X Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-FTBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Alternative Parts (Cross-Reference): XCF128XFT64C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084671-XCF128XFTG64C Packaging: Tray Memory Size: 128Mb Programmable Type: In System Programmable Family Name: XCF128X Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-FTBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Alternative Parts (Cross-Reference): XCF128XFT64C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF128XFTG64C - 084671-XCF128XFTG64C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF128XFTG64C
084671-XCF128XFTG64C
Memory - Memory - Configuration Proms for FPGAs - XCF128XFTG64C 084671-XCF128XFTG64C
Manufacturer: Xilinx Inc. Win Source Part Number: 084671-XCF128XFTG64C Packaging: Tray Memory Size: 128Mb Programmable Type: In System Programmable Family Name: XCF128X Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-FTBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Alternative Parts (Cross-Reference): XCF128XFT64C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084671-XCF128XFTG64C
Packaging: Tray
Memory Size: 128Mb
Programmable Type: In System Programmable
Family Name: XCF128X
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-FTBGA (10x13)
Supply Voltage - Operating: 1.7 V to 2 V
Alternative Parts (Cross-Reference): XCF128XFT64C;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XCF128XFTG64C
FPGA - Configuration Memory XCF128XFTG64C
FPGA - Configuration Memory Create XCF128X Mkt Parts

FPGA - Configuration Memory Create XCF128X Mkt Parts

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XCF128XFTG64C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XCF128XFTG64C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XCF128XFTG64C
IC PROM SRL 128M GATE 64-FTBGA

IC PROM SRL 128M GATE 64-FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084671-XCF128XFTG64C XCF128XFTG64C XCF128XFTG64C
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF128XFTG64C FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type Other; 64-FTBGA (10x13)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 361 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details