Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF08PVOG48C XCF08PVOG48C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085788-XCF08PVOG48C Packaging: Tube/Rail Memory Size: 8Mb Programmable Type: In System Programmable Family Name: XCF08P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSOP Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCF08PFS48C; XCF08PFSG48C; XCF08PVO48 C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Singapore, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085788-XCF08PVOG48C Packaging: Tube/Rail Memory Size: 8Mb Programmable Type: In System Programmable Family Name: XCF08P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSOP Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCF08PFS48C; XCF08PFSG48C; XCF08PVO48 C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Singapore, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF08PVOG48C - 085788-XCF08PVOG48C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF08PVOG48C
085788-XCF08PVOG48C
Memory - Memory - Configuration Proms for FPGAs - XCF08PVOG48C 085788-XCF08PVOG48C
Manufacturer: Xilinx Inc. Win Source Part Number: 085788-XCF08PVOG48C Packaging: Tube/Rail Memory Size: 8Mb Programmable Type: In System Programmable Family Name: XCF08P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSOP Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCF08PFS48C; XCF08PFSG48C; XCF08PVO48 C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Singapore, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085788-XCF08PVOG48C
Packaging: Tube/Rail
Memory Size: 8Mb
Programmable Type: In System Programmable
Family Name: XCF08P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSOP
Supply Voltage - Operating: 1.65 V to 2 V
Alternative Parts (Cross-Reference): XCF08PFS48C; XCF08PFSG48C; XCF08PVO48 C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Singapore, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XCF08PVOG48C
FPGA - Configuration Memory XCF08PVOG48C
FPGA - Configuration Memory Connect to FG

FPGA - Configuration Memory Connect to FG

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XCF08PVOG48C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XCF08PVOG48C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XCF08PVOG48C
IC PROM SRL 1.8V 8M GATE 48TSOP

IC PROM SRL 1.8V 8M GATE 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085788-XCF08PVOG48C XCF08PVOG48C XCF08PVOG48C
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF08PVOG48C FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOP; Other; 48-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details