Xilinx, Inc. 1.8V FPGA Programmable Logic Device XCF08PVOG48

Description
IC PROM SRL 1.8V 8M GATE 48TSOP Product overview: XCF08PVOG48 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF08PVOG48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROM SRL 1.8V 8M GATE 48TSOP Product overview: XCF08PVOG48 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF08PVOG48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V FPGA Programmable Logic Device - 697-XCF08PVOG48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V FPGA Programmable Logic Device
697-XCF08PVOG48
1.8V FPGA Programmable Logic Device 697-XCF08PVOG48
IC PROM SRL 1.8V 8M GATE 48TSOP Product overview: XCF08PVOG48 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF08PVOG48 can be used for catalog matching and distributor lookup.

IC PROM SRL 1.8V 8M GATE 48TSOP Product overview: XCF08PVOG48 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF08PVOG48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - XCF08PVOG48 - 037129-XCF08PVOG48 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF08PVOG48
037129-XCF08PVOG48
Memory - Memory - Configuration Proms for FPGAs - XCF08PVOG48 037129-XCF08PVOG48
Manufacturer: Xilinx Inc. Win Source Part Number: 037129-XCF08PVOG48 Packaging: Tube/Rail Memory Size: 8Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSOP Supply Voltage - Operating: 1.65 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037129-XCF08PVOG48
Packaging: Tube/Rail
Memory Size: 8Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSOP
Supply Voltage - Operating: 1.65 V to 2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-XCF08PVOG48 037129-XCF08PVOG48
Product Name 1.8V FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - XCF08PVOG48
Package Type Other; Tube/Rail SOP; Other; 48-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details