Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF08PFSG48C XCF08PFSG48C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085480-XCF08PFSG48C Packaging: Tray Memory Size: 8Mb Programmable Type: In System Programmable Family Name: XCF08P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCF08PFS48C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085480-XCF08PFSG48C Packaging: Tray Memory Size: 8Mb Programmable Type: In System Programmable Family Name: XCF08P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCF08PFS48C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF08PFSG48C - 085480-XCF08PFSG48C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF08PFSG48C
085480-XCF08PFSG48C
Memory - Memory - Configuration Proms for FPGAs - XCF08PFSG48C 085480-XCF08PFSG48C
Manufacturer: Xilinx Inc. Win Source Part Number: 085480-XCF08PFSG48C Packaging: Tray Memory Size: 8Mb Programmable Type: In System Programmable Family Name: XCF08P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Alternative Parts (Cross-Reference): XCF08PFS48C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085480-XCF08PFSG48C
Packaging: Tray
Memory Size: 8Mb
Programmable Type: In System Programmable
Family Name: XCF08P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-CSP (8x9)
Supply Voltage - Operating: 1.65 V to 2 V
Alternative Parts (Cross-Reference): XCF08PFS48C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XCF08PFSG48C
FPGA - Configuration Memory XCF08PFSG48C
FPGA - Configuration Memory Flash 8Mb PROM (ST Micro), Lead Free

FPGA - Configuration Memory Flash 8Mb PROM (ST Micro), Lead Free

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XCF08PFSG48C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XCF08PFSG48C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XCF08PFSG48C
IC PROM SRL 1.8V 8M GATE 48CSBGA

IC PROM SRL 1.8V 8M GATE 48CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085480-XCF08PFSG48C XCF08PFSG48C XCF08PFSG48C
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF08PFSG48C FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type Other; 48-CSP (8x9) PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details