Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF08PFS48 XCF08PFS48

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037464-XCF08PFS48 Packaging: Tray Memory Size: 8Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037464-XCF08PFS48 Packaging: Tray Memory Size: 8Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF08PFS48 - 037464-XCF08PFS48 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF08PFS48
037464-XCF08PFS48
Memory - Memory - Configuration Proms for FPGAs - XCF08PFS48 037464-XCF08PFS48
Manufacturer: Xilinx Inc. Win Source Part Number: 037464-XCF08PFS48 Packaging: Tray Memory Size: 8Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-CSP (8x9) Supply Voltage - Operating: 1.65 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037464-XCF08PFS48
Packaging: Tray
Memory Size: 8Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-CSP (8x9)
Supply Voltage - Operating: 1.65 V to 2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.8V FPGA Programmable Logic Device - 697-XCF08PFS48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V FPGA Programmable Logic Device
697-XCF08PFS48
1.8V FPGA Programmable Logic Device 697-XCF08PFS48
IC PROM SRL 1.8V 8M GATE 48CSBGA Product overview: XCF08PFS48 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF08PFS48 can be used for catalog matching and distributor lookup.

IC PROM SRL 1.8V 8M GATE 48CSBGA Product overview: XCF08PFS48 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF08PFS48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037464-XCF08PFS48 697-XCF08PFS48
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF08PFS48 1.8V FPGA Programmable Logic Device
Package Type Other; 48-CSP (8x9) Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details