Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF04SVOG20C XCF04SVOG20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 087371-XCF04SVOG20C Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: In System Programmable Family Name: XCF04S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XCF04SVO20C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 087371-XCF04SVOG20C Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: In System Programmable Family Name: XCF04S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XCF04SVO20C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF04SVOG20C - 087371-XCF04SVOG20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF04SVOG20C
087371-XCF04SVOG20C
Memory - Memory - Configuration Proms for FPGAs - XCF04SVOG20C 087371-XCF04SVOG20C
Manufacturer: Xilinx Inc. Win Source Part Number: 087371-XCF04SVOG20C Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: In System Programmable Family Name: XCF04S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XCF04SVO20C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 087371-XCF04SVOG20C
Packaging: Tube/Rail
Memory Size: 4Mb
Programmable Type: In System Programmable
Family Name: XCF04S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XCF04SVO20C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XCF04SVOG20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XCF04SVOG20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XCF04SVOG20C
IC PROM SRL FOR 4M GATE 20-TSSOP

IC PROM SRL FOR 4M GATE 20-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XCF04SVOG20C
FPGA - Configuration Memory XCF04SVOG20C
FPGA - Configuration Memory Flash 4Mb PROM (ST Micro)

FPGA - Configuration Memory Flash 4Mb PROM (ST Micro)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 087371-XCF04SVOG20C XCF04SVOG20C XCF04SVOG20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF04SVOG20C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type SOP; SSOP; TSSOP; Other; 20-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details