Xilinx, Inc. TSSOP FPGA Programmable Logic Device XCF02S

Description
IC PROM SRL FOR 2M GATE 20-TSSOP Product overview: XCF02S from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, TSSOP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF02S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROM SRL FOR 2M GATE 20-TSSOP Product overview: XCF02S from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, TSSOP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF02S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP FPGA Programmable Logic Device - 697-XCF02S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP FPGA Programmable Logic Device
697-XCF02S
TSSOP FPGA Programmable Logic Device 697-XCF02S
IC PROM SRL FOR 2M GATE 20-TSSOP Product overview: XCF02S from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, TSSOP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF02S can be used for catalog matching and distributor lookup.

IC PROM SRL FOR 2M GATE 20-TSSOP Product overview: XCF02S from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, TSSOP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF02S can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Memory - Configuration Proms for FPGAs - XCF02S - 214471-XCF02S - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF02S
214471-XCF02S
Memory - Memory - Configuration Proms for FPGAs - XCF02S 214471-XCF02S
Manufacturer: Xilinx Inc. Win Source Part Number: 214471-XCF02S Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214471-XCF02S
Packaging: Tube/Rail
Memory Size: 2Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-XCF02S 214471-XCF02S
Product Name TSSOP FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - XCF02S
Package Type Other; Tube/Rail SOP; SSOP; TSSOP; Other; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details