Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF01SVO20C XCF01SVO20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037672-XCF01SVO20C No: 821812 Family Name: XCF01S Alternative Parts (Cross-Reference): XCF01SVOG20C; Introduction Date: May 19, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037672-XCF01SVO20C No: 821812 Family Name: XCF01S Alternative Parts (Cross-Reference): XCF01SVOG20C; Introduction Date: May 19, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF01SVO20C - 037672-XCF01SVO20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF01SVO20C
037672-XCF01SVO20C
Memory - Memory - Configuration Proms for FPGAs - XCF01SVO20C 037672-XCF01SVO20C
Manufacturer: Xilinx Inc. Win Source Part Number: 037672-XCF01SVO20C No: 821812 Family Name: XCF01S Alternative Parts (Cross-Reference): XCF01SVOG20C; Introduction Date: May 19, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Xilinx Inc.
Win Source Part Number: 037672-XCF01SVO20C
No: 821812
Family Name: XCF01S
Alternative Parts (Cross-Reference): XCF01SVOG20C;
Introduction Date: May 19, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XCF01SVO20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XCF01SVO20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XCF01SVO20C
IC PROM IN SYST PRG 3.3V 20TSSOP

IC PROM IN SYST PRG 3.3V 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XCF01SVO20C
FPGA - Configuration Memory XCF01SVO20C
FPGA - Configuration Memory Flash 1Mb PROM (ST Micro)

FPGA - Configuration Memory Flash 1Mb PROM (ST Micro)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037672-XCF01SVO20C XCF01SVO20C XCF01SVO20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF01SVO20C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details