Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XCF01S XCF01S

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214470-XCF01S Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214470-XCF01S Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XCF01S - 214470-XCF01S - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XCF01S
214470-XCF01S
Memory - Memory - Configuration Proms for FPGAs - XCF01S 214470-XCF01S
Manufacturer: Xilinx Inc. Win Source Part Number: 214470-XCF01S Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 214470-XCF01S
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TSSOP FPGA Programmable Logic Device - 697-XCF01S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP FPGA Programmable Logic Device
697-XCF01S
TSSOP FPGA Programmable Logic Device 697-XCF01S
IC PROM SRL FOR 1M GATE 20-TSSOP Product overview: XCF01S from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, TSSOP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF01S can be used for catalog matching and distributor lookup.

IC PROM SRL FOR 1M GATE 20-TSSOP Product overview: XCF01S from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, TSSOP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XCF01S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214470-XCF01S 697-XCF01S
Product Name Memory - Memory - Configuration Proms for FPGAs - XCF01S TSSOP FPGA Programmable Logic Device
Package Type SOP; SSOP; TSSOP; Other; 20-TSSOP Other; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details