Xilinx, Inc. Memory - Memory - Controllers - XCCACE-TQG144I XCCACE-TQG144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214469-XCCACE-TQG144 I Packaging: Tray Controller Type: CompactFlash Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.25 V to 3.6 V Introduction Date: January 03, 2002 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214469-XCCACE-TQG144 I Packaging: Tray Controller Type: CompactFlash Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.25 V to 3.6 V Introduction Date: January 03, 2002 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - XCCACE-TQG144I - 214469-XCCACE-TQG144I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - XCCACE-TQG144I
214469-XCCACE-TQG144I
Memory - Memory - Controllers - XCCACE-TQG144I 214469-XCCACE-TQG144I
Manufacturer: Xilinx Inc. Win Source Part Number: 214469-XCCACE-TQG144 I Packaging: Tray Controller Type: CompactFlash Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.25 V to 3.6 V Introduction Date: January 03, 2002 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 214469-XCCACE-TQG144I
Packaging: Tray
Controller Type: CompactFlash
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.25 V to 3.6 V
Introduction Date: January 03, 2002
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 214469-XCCACE-TQG144I
Product Name Memory - Memory - Controllers - XCCACE-TQG144I
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers