IC CPLD 72MC 5NS 48CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 799991-XC9572XV-5CS4
Series: XC9500XV
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-FBGA, CSPBGA
Mounting: SMD
Programmable Type: In System Programmable
Number of Gates: 1600
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 2.37 V ~ 2.62 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Part Status: Obsolete(EOL)
Family Name: XC9572XV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-CSBGA (7x7)
Alternative Parts (Cross-Reference): XC9572XV-5PC44C; XC9572XV-5VQ44C; XC9572XV-5CSG48C;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC CPLD 72MC 5NS 48CSP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC9572XV-5CS48C-ND | 799991-XC9572XV-5CS48C | XC9572XV-5CS48C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XV-5CS48C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||
| Package Type | Other; 48-FBGA, CSPBGA | PBGA | |
| Pins | 48 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |