IC CPLD 72MC 7.5NS 100TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 088600-XC9572XL-7TQG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 72
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Family Name: XC9572XL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XC9572XL-7TQ100C; XC9572XL-7TQG100I; XC9572XL-7TQ100I;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
CPLD, FLASH, 7.5NS, 125MHZ, TQFP-100; CPLD Type:FLASH; No. of Macrocells:72; No. of I/O s:72I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:125MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:7.5ns;RoHS Compliant: Yes
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD
IC CPLD 72MC 7.5NS 100TQFP
CPLD XC9500XL Family 1.6K Gates 72 Macro Cells 125MHz 0.35um (CMOS) Technology 3.3V 100-Pin TQFP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1389-ND | 088600-XC9572XL-7TQG100C | 67AC8702 | XC9572XL-7TQG100C | XC9572XL-7TQG100C | 903-XC9572XL-7TQG100C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7TQG100C | Cpld, Flash, 7.5Ns, 125Mhz, Tqfp-100; Cpld Type Amd Xilinx | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD XC9500XL Family 1.6K Gates 72 Macro Cells 125MHz 0.35um (CMOS) Technology 3.3V 100-Pin TQFP |
| Features | In-system Programmability | |||||
| Package Type | LFQP; Other; 100-LQFP | QFP; TQFP; Other; 100-TQFP (14x14) | Other; TQFP | QFP | QFP; Other; 100-LQFP | |
| Pins | 100 | 100 | 100 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 72 | 72 | 72 |