Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC9572XL-7TQ100C

Description
IC CPLD 72MC 7.5NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 72MC 7.5NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 122-1271-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1271-ND
CPLDs (Complex Programmable Logic Devices) 122-1271-ND
IC CPLD 72MC 7.5NS 100TQFP

IC CPLD 72MC 7.5NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7TQ100C - 037774-XC9572XL-7TQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7TQ100C
037774-XC9572XL-7TQ100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7TQ100C 037774-XC9572XL-7TQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 037774-XC9572XL-7TQ1 00C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 72 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XC9572XL-7TQG100C; XC9572XL-7TQG100I; XC9572XL-7TQ100I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037774-XC9572XL-7TQ100C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 72
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XC9572XL-7TQG100C; XC9572XL-7TQG100I; XC9572XL-7TQ100I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC CPLD 72MC 7.5NS 100TQFP - 903-XC9572XL-7TQ100C - Utmel Electronic Limited
Hong Kong, China
IC CPLD 72MC 7.5NS 100TQFP
903-XC9572XL-7TQ100C
IC CPLD 72MC 7.5NS 100TQFP 903-XC9572XL-7TQ100C
IC CPLD 72MC 7.5NS 100TQFP

IC CPLD 72MC 7.5NS 100TQFP

Supplier's Site
Cpld, Flash, 125 Mhz, 7.5Ns, Tqfp-100 Rohs Compliant Amd Xilinx - 22AJ0765 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Flash, 125 Mhz, 7.5Ns, Tqfp-100 Rohs Compliant Amd Xilinx
22AJ0765
Cpld, Flash, 125 Mhz, 7.5Ns, Tqfp-100 Rohs Compliant Amd Xilinx 22AJ0765
CPLD, FLASH, 125 MHZ, 7.5NS, TQFP-100 ROHS COMPLIANT: NO

CPLD, FLASH, 125 MHZ, 7.5NS, TQFP-100 ROHS COMPLIANT: NO

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7TQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9572XL-7TQ100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9572XL-7TQ100C
IC CPLD 72MC 7.5NS 100TQFP

IC CPLD 72MC 7.5NS 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC9572XL-7TQ100C
CPLD - Complex Programmable Logic Devices XC9572XL-7TQ100C
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD

CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 122-1271-ND 037774-XC9572XL-7TQ100C 903-XC9572XL-7TQ100C 22AJ0765 XC9572XL-7TQ100C XC9572XL-7TQ100C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7TQ100C IC CPLD 72MC 7.5NS 100TQFP Cpld, Flash, 125 Mhz, 7.5Ns, Tqfp-100 Rohs Compliant Amd Xilinx Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Features In-system Programmability
Package Type LFQP; Other; 100-LQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-LQFP QFP
Pins 100 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 72 72
Unlock Full Specs
to access all available technical data