Xilinx, Inc. Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) XC9572XL-7PC44I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1321761-XC9572XL-7PC 44I Category: Integrated Circuits (ICs)>Embedded>PLDs (Programmable Logic Device) Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XILXLXXC9572XL-7PC44 I,2156-XC9572XL-7PC4 4I Product Status: Active RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1321761-XC9572XL-7PC 44I Category: Integrated Circuits (ICs)>Embedded>PLDs (Programmable Logic Device) Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XILXLXXC9572XL-7PC44 I,2156-XC9572XL-7PC4 4I Product Status: Active RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 1321761-XC9572XL-7PC44I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
1321761-XC9572XL-7PC44I
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 1321761-XC9572XL-7PC44I
Manufacturer: AMD Xilinx Win Source Part Number: 1321761-XC9572XL-7PC 44I Category: Integrated Circuits (ICs)>Embedded>PLDs (Programmable Logic Device) Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XILXLXXC9572XL-7PC44 I,2156-XC9572XL-7PC4 4I Product Status: Active RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1321761-XC9572XL-7PC44I
Category: Integrated Circuits (ICs)>Embedded>PLDs (Programmable Logic Device)
Packaging: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: XILXLXXC9572XL-7PC44I,2156-XC9572XL-7PC44I
Product Status: Active
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1321761-XC9572XL-7PC44I
Product Name Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH949-Q1 1080p HDMI to FPD-Link III Bridge Serializer with HDCP - DS90UH949TRGCTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; VQFN
Internal Frequency 170 MHz
View Details
2 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AU44 - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 32 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - SLG46200V-ND - DigiKey
Specs
Device Type CPLD
Package Type Other; 8-WFDFN Exposed Pad
Pins 8
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details