IC CPLD 72MC 7.5NS 48CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 037960-XC9572XL-7CSG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 38
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-CSBGA (7x7)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC CPLD 72MC 7.5NS 48CSBGA
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD
CPLD, FLASH, 125MHZ, 7.5NS, CSP-48 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC9572XL-7CSG48I-ND | 037960-XC9572XL-7CSG48I | XC9572XL-7CSG48I | XC9572XL-7CSG48I | 45AJ9756 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7CSG48I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Cpld, Flash, 125Mhz, 7.5Ns, Csp-48 Rohs Compliant Amd Xilinx |
| Features | In-system Programmability | ||||
| Package Type | Other; 48-FBGA, CSPBGA | Other; 48-CSBGA (7x7) | PBGA | ||
| Pins | 48 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |