IC CPLD 72MC 7.5NS 48CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1282027-XC9572XL-7CS
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Categories: Integrated Circuits
Supplier Device Package: 48-CSBGA (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 48-FBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: XC9572XL
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
The number of I/O: 38
CPLD, FLASH, 125 MHZ, 7.5NS, CSPBGA-48 ROHS COMPLIANT: YES
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD
IC CPLD 72MC 7.5NS 48CSBGA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC9572XL-7CSG48C-ND | 1282027-XC9572XL-7CSG48C | 22AJ0764 | XC9572XL-7CSG48C | XC9572XL-7CSG48C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7CSG48C | Cpld, Flash, 125 Mhz, 7.5Ns, Cspbga-48 Rohs Compliant Amd Xilinx | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||
| Package Type | Other; 48-FBGA, CSPBGA | PBGA | |||
| Pins | 48 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |