Manufacturer: Xilinx Inc.
Win Source Part Number: 903925-XC9572XL-7CS4
Series: XC9500XL
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 48-FBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 38
Family Name: XC9572
Categories: Integrated Circuits (ICs)
Case / Package: 48-CSBGA (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 72MC 7.5NS 48CSBGA
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD
IC CPLD 72MC 7.5NS 48CSBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 903925-XC9572XL-7CS48I | XC9572XL-7CS48I-ND | XC9572XL-7CS48I | XC9572XL-7CS48I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7CS48I | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 48-CSBGA (7x7) | Other; 48-FBGA, CSPBGA | PBGA |