Manufacturer: Xilinx Inc.
Win Source Part Number: 057527-XC9572XL-7CS4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 38
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-CSBGA (7x7)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 057527-XC9572XL-7CS48C | XC9572XL-7CS48C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7CS48C | CPLD - Complex Programmable Logic Devices |
| Macrocells | 72 | |
| System Gates | 1600 | |
| Logic Cells / Logic Blocks | 4 |