Manufacturer: Xilinx Inc.
Win Source Part Number: 088049-XC9572XL-5VQ6
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 52
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-VQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC CPLD 72MC 5NS 64VQFP
CPLD, FLASH, 178.6 MHZ, 5NS, VQFP-64 ROHS COMPLIANT: NO
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD
IC CPLD 72MC 5NS 64VQFP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 088049-XC9572XL-5VQ64C | XC9572XL-5VQ64C-ND | 22AJ0763 | XC9572XL-5VQ64C | XC9572XL-5VQ64C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-5VQ64C | CPLDs (Complex Programmable Logic Devices) | Cpld, Flash, 178.6 Mhz, 5Ns, Vqfp-64 Rohs Compliant Amd Xilinx | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 72 | ||||
| System Gates | 1600 | ||||
| Logic Cells / Logic Blocks | 4 | ||||
| Package Type | QFP; Other; 64-VQFP (10x10) | TQFP; Other; 64-TQFP | QFP; TQFP |